EN
  • EN
  • DE
  • IT

S29GL032N90TFI023

Part No S29GL032N90TFI023
Manufacturer Cypress Semiconductor Corp
Catalog Flash
Description IC FLASH 32MBIT PARALLEL 56TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 56-TSOP
Manufacturer Cypress Semiconductor Corp
Series GL-N
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-TFSOP (0.724", 18.40mm Width)
Case / Package 56-TSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number S29GL032N90TFI023TR-ND, 428-4422-1, S29GL032N90TFI023TR, 428-4422-2, S29GL032N90TFI023-ND, 428-4422-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892959-S29GL032N90TFI023
Ultra Librarian 3D Model Ultra Librarian S29GL032N90TFI023 CAD Model

Description

The S29GL032N90TFI023 is a memory integrated circuit (IC) manufactured by Cypress Semiconductor Corp.

  • Series: GL-N
  • Capacity: 32Mb (4M x 8, 2M x 16)
  • Feature: Parallel
  • Operating Temperature: -40°C to 85°C
  • Package: 56-TFSOP
  • Mounting: Surface Mount
  • Supply and Demand: Balanced
  • Quantity per Package: 1000
  • MSL Level: 3 (168 hours)
  • REACH: REACH unaffected
  • Category: Integrated Circuits (ICs)
  • HTSUS: 8542.32.0071

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
32MBIT NOR FLASH /3.3V /SOP8 150 / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $0.9375
GigaDevice Semiconductor
IC FLASH 128MB SPI/QUAD/I/O 8SOP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 7 ns 8-SOP
Lowest to $1.1880
Cypress Semiconductor Corp
1M X 16 Flash 3V Prom 100 Ns PBGA48
Lowest to $7.3127
Intel
MD264 Ddp 16GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52 MHz 65 ns 88-SCSP (8x10)
Lowest to $36.5585
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $9.1405
Micron Technology Inc.
NOR Flash Serial-SPI 3V 8Mbit 8M x 1bit 8ns 8-Pin SOIC N
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.8549

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $21.0209 $84.0836
8+ $17.2480 $137.9840
12+ $16.7089 $200.5068
16+ $16.1700 $258.7200
21+ $15.6311 $328.2531
28+ $14.0140 $392.3920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 323 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess