EN
  • EN
  • DE

S29GL128P11TF102

Part No S29GL128P11TF102
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089915-S29GL128P11TF102
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29GL128P11TF102 CAD Model

Description

The S29GL128P11TF102 is a 128 Mbit NOR Flash memory device made by Cypress Semiconductor Corp. Like other members of the S29GL family, it's designed for applications requiring reliable, high-density, and fast code storage, often used in embedded systems. Key characteristics include low power consumption and fast read times, making it ideal for critical applications.

Applications

  • Embedded Systems
  • Networking Equipment
  • Industrial Automation
  • Automotive Control Units
  • Consumer Electronics (e.g., set-top boxes)

Features

  • 128 Mbit (16 Mbyte) storage capacity
  • NOR Flash memory technology
  • 3.0V operating voltage (Read/Write)
  • Fast Read Access Time (specific speed varies by configuration, check datasheet)
  • Uniform Sector Architecture (typically 64KB sectors)
  • Erase Suspend/Resume functionality
  • Program Suspend/Resume
  • Common Flash Interface (CFI) compliant
  • Hardware Write Protection via WP#/ACC pin
  • Boot Sector options (Top or Bottom)
  • Industrial Temperature Range: -40°C to +85°C
  • Package: 56-Pin TSOP (Type II)

Benefits

  • Fast Boot and Application Execution: Quick read speeds enable rapid system startup and responsive application performance.
  • High Reliability: NOR flash provides excellent data retention and endurance for mission-critical data storage.
  • Low Power Operation: Reduces energy consumption, suitable for portable and energy-efficient devices.
  • Simplified Memory Management: Uniform sector sizes streamline erase and programming operations.
  • Data Integrity: Hardware write protection prevents unintended data modification.
  • Robust Performance: Wide temperature range ensures reliable operation in challenging environments.

Additional Details

The S29GL128P11TF102 communicates through a parallel interface, enabling efficient data transfer. It's commonly used for storing firmware, operating system kernels, and application code. The erase suspend/resume and program suspend/resume features allow for interruption of erase or programming cycles to perform read operations, enhancing system responsiveness. The P11 probably signifies a specific feature set, while TF indicates industrial temperature range, and 102 is likely a packaging or specific revision code. Consult the Cypress datasheet for precise specifications.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess