EN
  • EN
  • DE

S34ML04G200BHI003

Part No S34ML04G200BHI003
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description IC FLASH 4GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-BGA (11x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series ML-2
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 4Gb (512M x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 25ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 63-VFBGA
Supplier Device Package 63-BGA (11x9)
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Names 2832-S34ML04G200BHI003-TR
Standard Package 75
Win Source Part Number 1147307-S34ML04G200BHI003
Ultra Librarian 3D Model Ultra Librarian S34ML04G200BHI003 CAD Model

Description

The S34ML04G200BHI003 is a 4-Gigabit (512M x 8) Single-Level Cell (SLC) NAND Flash memory device manufactured by Cypress Semiconductor (now Infineon). It is designed for high-performance, high-reliability data storage in embedded systems.

Applications:

  • Solid State Drives (SSDs): Used as boot or cache memory in low-capacity SSDs.
  • Embedded Systems: Employed in industrial control systems, networking equipment, and automotive applications for storing firmware and data.
  • Data Loggers: Integrated into data loggers for reliable storage of sensor data and other information.
  • Medical Devices: Utilized in medical devices for storing patient data and application software.
  • Handheld Devices: Found in portable devices such as GPS units and barcode scanners for storing maps, firmware, and user data.

Features:

  • 4-Gigabit (512M x 8) Capacity: Provides a large storage capacity for embedded applications.
  • Single-Level Cell (SLC) Technology: Offers high endurance and data retention compared to multi-level cell (MLC) NAND flash.
  • Page Size: Typically features a page size of 2 KB + 64 bytes for efficient data access.
  • Block Size: Organized into blocks of 64 pages each for efficient erase operations.
  • Fast Program and Erase Times: Enables quick data writing and erasing operations.
  • High Endurance: Supports a high number of program/erase cycles, ensuring long-term reliability.
  • Operating Voltage: Operates at a standard 3.3V supply voltage.

Benefits:

  • High Reliability: SLC technology ensures high data integrity and long-term data retention.
  • Fast Performance: Quick program and erase times improve system responsiveness.
  • Large Capacity: 4-Gigabit capacity provides ample storage space for embedded applications.
  • Long Endurance: High endurance rating ensures reliable operation over the device's lifetime.
  • Cost-Effective: Provides a cost-effective storage solution for embedded systems.

Additional Details:

The S34ML04G200BHI003 typically features a standard NAND flash interface for easy integration with microcontrollers and processors. It is available in various package options, such as TSOP and BGA. Refer to the Cypress/Infineon datasheet for specific electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1965 $56.7860
8+ $13.2980 $106.3840
12+ $12.8487 $154.1844
17+ $11.9502 $203.1534
22+ $11.5009 $253.0198
28+ $11.0517 $309.4476
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess