EN
  • EN
  • DE

S6J334EHEESE20000

Part No S6J334EHEESE20000
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description ARM MicroControllers MCU Auto MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462258-S6J334EHEESE20000
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Core Processor ARM® Cortex®-R5F
Core Size 32-Bit
Speed 240MHz
Connectivity CANbus, CSIO, I²C, LINbus, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 116
Program Memory Size 4.16MB (4.16M x 8)
Program Memory Type FLASH
EEPROM Size 112K x 8
RAM Size 544K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 35x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 144-TEQFP (20x20)
Package / Case 144-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian S6J334EHEESE20000 CAD Model

Description

The S6J334EHEESE20000 is an automotive-grade microcontroller from Cypress, designed to meet the rigorous standards of the automotive industry. It is built around a powerful ARM Cortex-R5 core, offering enhanced processing capabilities that are essential for modern automotive applications such as advanced driver-assistance systems (ADAS), in-vehicle networking, and body control modules. This microcontroller significantly stands out for its support for high-speed communication interfaces, including CAN FD and Ethernet, and its compliance with stringent automotive safety standards. With its high level of integration and performance, the S6J334EHEESE20000 enables automotive manufacturers to develop more reliable, efficient, and sophisticated vehicle systems. The microcontroller also includes features for real-time control, a wide range of peripherals for system expansion, and advanced security measures to protect against tampering and cyber threats, making it an ideal choice for next-generation automotive applications.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
FPGA
Lowest to $931.3433
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess