EN
  • EN
  • DE

S71PL032J80BFWQ70

Part No S71PL032J80BFWQ70
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Specialty Memory Circuit PBGA56
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090318-S71PL032J80BFWQ70
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71PL032J80BFWQ70 CAD Model

Description

The S71PL032J80BFWQ70 is a Parallel NOR Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is a non-volatile memory solution designed for embedded systems requiring reliable data storage and high performance.

Applications

  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Automotive applications (e.g., engine control units)
  • Consumer electronics (e.g., printers, scanners)

Features

  • 32 Mb (4 MB) storage capacity
  • Parallel NOR Flash technology
  • High-speed read access
  • Operating voltage: 3.0V
  • Sector Erase
  • Program Suspend/Resume
  • Top Boot configuration

Benefits

  • Reliable Data Storage: NOR Flash technology provides reliable non-volatile data storage, ensuring data retention even when power is off.
  • High Performance: Parallel interface enables high-speed read access, improving system performance.
  • Flexible Memory Organization: Sector Erase architecture allows for flexible memory management.
  • Robust Performance: Designed to withstand harsh environments, ensuring reliable operation in demanding applications.
  • Compact Size: The device is available in a small package, saving valuable board space.

Technical Specifications

The S71PL032J80BFWQ70 operates on a 3.0V power supply. It features a parallel interface for data transfer. The device supports sector erase and program suspend/resume operations, providing flexibility in memory management.

The Cypress/Infineon Parallel NOR Flash memory is well-suited for embedded systems that require reliable, high-performance non-volatile storage.

You May Also Be Interested in

Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess