EN
  • EN
  • DE

STK12C68-5C45M

Part No STK12C68-5C45M
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029413-STK12C68-5C45M
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK12C68-5C45M CAD Model

Description

The Cypress STK12C68-5C45M is a 64Kb (8K x 8) nonvolatile static RAM (nvSRAM) device. It combines the fast access times and ease of use of a static RAM with the nonvolatility of EEPROM, providing reliable data storage without the need for external batteries. This device is ideal for applications requiring frequent data updates and long-term data retention.

Applications:

  • Data Logging: Used in data loggers for reliable storage of sensor data.
  • Industrial Control Systems: Employed in industrial equipment for storing critical configuration data.
  • Medical Devices: Integrated into medical instruments for storing patient data and calibration settings.
  • Networking Equipment: Utilized in routers and switches for storing configuration parameters.
  • Point-of-Sale (POS) Systems: Found in POS terminals for storing transaction data.

Features:

  • 64Kb nvSRAM: Provides 64Kb of nonvolatile static RAM for reliable data storage.
  • Fast Access Time: Offers a fast access time of 45ns, ensuring quick data retrieval.
  • Automatic Store on Power-Down: Automatically stores data to nonvolatile memory on power loss.
  • Unlimited Endurance: Provides virtually unlimited read and write cycles.
  • 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • SOIC Package: Available in a small outline integrated circuit (SOIC) package for easy integration.

Benefits:

  • Reliable Data Storage: Ensures data retention even during power outages.
  • Fast Data Access: Provides quick data retrieval for enhanced system performance.
  • Simplified System Design: 3.3V operation simplifies power supply requirements.
  • Long-Term Data Retention: Offers long-term data retention without the need for external batteries.
  • Unlimited Read/Write Cycles: Provides virtually unlimited read and write cycles for demanding applications.

Additional Details:

The STK12C68-5C45M offers a seamless interface to microprocessors and microcontrollers, simplifying system integration. It features an automatic store function that transfers data from the SRAM to the nonvolatile memory array upon power loss, ensuring data is preserved. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. Its robust design and exceptional performance make it a reliable choice for demanding applications requiring nonvolatile memory. The nvSRAM technology ensures that data is always available, even in the event of unexpected power failures. The device is also RoHS compliant, meeting environmental standards for hazardous substances.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess