EN
  • EN
  • DE

W179H

Part No W179H
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 400635-W179H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W179H CAD Model

Description

The Cypress Semiconductor Corp W179H is a specialized integrated circuit designed for high-performance applications. This component is engineered to deliver reliable and efficient operation within complex electronic systems. Cypress Semiconductor is a well-known manufacturer of memory solutions, wireless connectivity, and microcontrollers, suggesting the W179H likely incorporates advanced design and functionality aligned with their product portfolio.

Applications

      
  • Embedded Systems: Suitable for integration within various embedded systems requiring efficient data processing and storage.
  •   
  • Industrial Automation: Can be implemented in industrial automation equipment for control, monitoring, and data logging functions.
  •   
  • Networking Devices: Potentially used in networking equipment, such as routers and switches, for memory management and data buffering.
  •   
  • Consumer Electronics: May find application in consumer electronic devices where performance and reliability are critical.

Features

      
  • High-Speed Data Transfer: Designed for rapid data transfer, enabling efficient processing.
  •   
  • Low Power Consumption: Optimized for minimal power usage, contributing to energy efficiency.
  •   
  • Compact Design: The integrated circuit likely boasts a compact form factor for space-constrained applications.
  •   
  • Robust Architecture: Engineered with a resilient architecture to withstand demanding operational conditions.

Benefits

      
  • Enhanced System Performance: The W179H improves overall system performance through efficient data handling and processing.
  •   
  • Reduced Energy Consumption: Low power consumption translates to lower energy costs and prolonged battery life in portable devices.
  •   
  • Increased System Reliability: The robust design ensures reliable operation, minimizing downtime and maintenance.
  •   
  • Simplified Integration: The compact design and standardized interfaces facilitate easier integration into existing systems.

Additional Details

Specific technical specifications, such as memory capacity, interface type, and operating temperature range, would be detailed in the product datasheet provided by Cypress Semiconductor Corp. Engineers and developers should consult the datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and compatibility. The W179H likely incorporates advanced memory management techniques and error correction capabilities to maintain data integrity and reliability in demanding environments. Its design reflects Cypress Semiconductor's commitment to delivering high-quality, high-performance integrated circuits for a wide range of applications.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Lowest to $291.2610
NEC
Lowest to $9.7932
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess