EN
  • EN
  • DE

WI80-01GT

Part No WI80-01GT
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 402275-WI80-01GT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WI80-01GT CAD Model

Description

The WI80-01GT is a Wi-Fi and Bluetooth combo module from Cypress Semiconductor Corp. It is designed for integration into embedded systems requiring wireless connectivity. This module provides a comprehensive solution for devices needing both Wi-Fi for network communication and Bluetooth for local device interaction.

Applications

  • IoT (Internet of Things) Devices: Enables connectivity for smart home devices, wearables, and industrial sensors.
  • Wireless Audio Systems: Facilitates Bluetooth audio streaming and Wi-Fi-based multi-room audio solutions.
  • Remote Control Systems: Provides wireless control for appliances, lighting, and other smart devices.
  • Industrial Automation: Supports wireless communication for industrial equipment and machinery.
  • Medical Devices: Allows for wireless data transmission and remote monitoring in healthcare applications.

Features

  • Dual-Band Wi-Fi: Supports 2.4 GHz and 5 GHz Wi-Fi bands for versatile connectivity.
  • Bluetooth 4.2: Includes Bluetooth Classic and Bluetooth Low Energy (BLE) for various Bluetooth applications.
  • Compact Size: Designed for easy integration into space-constrained embedded systems.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Secure Connectivity: Supports WPA/WPA2 security protocols for secure wireless communication.
  • Multiple Interface Options: Supports interfaces such as UART, SPI, and SDIO for flexible integration.
  • Integrated Antenna: Features an integrated antenna for simplified design and reduced component count.
  • Certifications: Complies with relevant regulatory certifications for global deployment.

Benefits

  • Improved Connectivity: Provides reliable and high-performance wireless connectivity.
  • Reduced Development Time: Simplifies integration with pre-certified module.
  • Lower System Cost: Reduces overall system cost with integrated Wi-Fi and Bluetooth functionality.
  • Enhanced User Experience: Enables seamless wireless communication for improved user experience.
  • Increased Design Flexibility: Offers flexible interface options and compact size for versatile integration.
  • Faster Time-to-Market: Speeds up product development with pre-certified and tested module.
  • Robust Security: Ensures secure wireless communication with advanced security protocols.

Additional Details

The WI80-01GT module typically requires a 3.3V power supply. It operates within a temperature range suitable for industrial and commercial applications. The module's dimensions are designed to minimize its footprint on the PCB. Detailed specifications, including data rates, transmit power, and receiver sensitivity, can be found in the Cypress Semiconductor Corp. datasheet for this module. The module is designed to be lead-free and RoHS compliant. The WI80-01GT supports over-the-air (OTA) firmware updates, enabling future enhancements and bug fixes. It's suitable for applications requiring a balance of performance, power efficiency, and cost-effectiveness in wireless connectivity.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $1.9566
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess