EN
  • EN
  • DE

LM1117-ADJJ3

Part No LM1117-ADJJ3
Manufacturer Cystech Electonics Corp.
Description 1A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cystech Electonics Corp.
Win Source Part Number 1196704-LM1117-ADJJ3
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117-ADJJ3 CAD Model

Description

The LM1117-ADJJ3 is an adjustable low dropout (LDO) voltage regulator from Cystech Electonics Corp. It's designed to provide a stable and regulated voltage output from a higher input voltage, with a very low voltage drop between the input and output. This makes it highly efficient and suitable for applications where minimizing power dissipation is crucial.

Applications:

  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable voltage from a switching power supply's output.
  • Battery Chargers: Used in charging circuits for various battery types (e.g., Lithium-ion, NiMH) where precise voltage regulation is necessary.
  • Microprocessor Power Supplies: Supplies power to microprocessors and microcontrollers requiring a stable and low-noise voltage.
  • Instrumentation: Used in measurement and test equipment to provide a stable reference voltage.
  • Linear Regulators in Sensitive Circuits: Provides clean power to sensitive analog or digital circuits.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage.
  • Output Current: Supports a specific output current, suitable for various load requirements.
  • Thermal Overload Protection: Shuts down the regulator to prevent damage if the temperature exceeds safe limits.
  • Current Limiting: Limits the output current to protect the regulator and the load from overcurrent conditions.
  • Reverse Battery Protection: Prevents damage to the regulator if the battery is connected with reverse polarity.

Benefits:

  • High Efficiency: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring proper operation of connected devices.
  • Flexibility: Adjustable output voltage allows for customization to suit specific application requirements.
  • Protection Features: Protects the regulator and the load from various fault conditions.
  • Compact Size: Suitable for use in portable and space-constrained applications.

Additional Details:

The LM1117-ADJJ3 typically requires only two external resistors to set the output voltage. The dropout voltage is typically around 1.2V at the maximum rated current. The device comes in a variety of surface mount packages. Key electrical specifications include input voltage range, output voltage range, output current, and dropout voltage. This regulator is a popular choice for applications requiring a simple, efficient, and adjustable voltage regulation solution. The thermal overload protection and current limiting features significantly contribute to the reliability and robustness of the circuit.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess