EN
  • EN
  • DE

FMMT618

Part No FMMT618
Manufacturer Zetex Semiconductors
Description NPN SILICON POWER (SWITCHING) TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1174809-FMMT618
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian FMMT618 CAD Model

Description

The FMMT618 is a PNP medium power transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for amplification and switching applications where a PNP transistor is required. The device is housed in a small SOT-23 surface mount package, making it suitable for high-density board designs.

Applications:

  • Medium power amplification
  • Switching circuits
  • Load switches
  • Driver circuits
  • DC-DC converters

Features:

  • High collector current (Ic = -1A)
  • High collector-emitter voltage (Vceo = -80V)
  • Low saturation voltage
  • Fast switching speeds
  • SOT-23 package for surface mount assembly

Benefits:

  • Efficient switching performance: The FMMT618's fast switching speeds contribute to low power loss in switching applications.
  • Compact Design: The SOT-23 package allows for dense circuit board layouts, minimizing space.
  • Versatile Application: Suitable for a broad range of applications, reducing the need for multiple transistor types.
  • Improved Thermal Performance: The package is designed to handle moderate power dissipation.
  • Reliable Operation: Manufactured to ensure stable and consistent performance.

Additional Details:

The FMMT618 has a typical transition frequency (fT) of 100 MHz, which is suitable for many switching applications. It is a useful component in portable devices, power management circuits, and general-purpose amplification stages where a PNP transistor is needed. The SOT-23 package is lead-free and RoHS compliant.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess