The MBR10120FP is a Schottky Barrier Rectifier manufactured by Cystech Electronics Corp. It's designed to offer efficient rectification with low forward voltage drop and fast switching speeds. This device is typically used in switching power supplies, freewheeling diodes, and reverse polarity protection applications.
Applications
- Switching Power Supplies
- Freewheeling Diodes
- Reverse Polarity Protection
- DC-DC Converters
- High-Frequency Rectification
Features
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- High Reliability
- RoHS Compliant
- TO-220FP Package
Benefits
- Improved efficiency in power conversion due to the low forward voltage drop.
- Protection against voltage spikes and surges.
- Reduced switching losses in high-frequency applications.
- Long-term reliability for demanding environments.
- Environmentally friendly due to RoHS compliance.
- Easy to mount with the TO-220FP package.
Additional Details
The MBR10120FP has a maximum repetitive peak reverse voltage of 120V and a maximum average forward rectified current of 10A. The operating temperature range is typically -65°C to +150°C. The TO-220FP (Fully Plastic) package provides good thermal performance and isolation.
The Schottky barrier construction results in very low forward voltage drop, which reduces power loss and improves efficiency. The high surge current capability enables it to withstand transient overcurrent conditions. The fast switching speed is essential in high-frequency circuits to minimize switching losses. It is suitable for applications requiring efficient rectification and protection.