EN
  • EN
  • DE

MC74LCX16374DTR2

Part No MC74LCX16374DTR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP 16BIT D 48-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 74LCX
Package Bulk
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 170 MHz
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 48-TSSOP
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Base Product Number 74LCX16374
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 224006-MC74LCX16374DTR2
Ultra Librarian 3D Model Ultra Librarian MC74LCX16374DTR2 CAD Model

Description

ON Semiconductor MC74LCX16374DTR2 Low Voltage 16-Bit D-Type Flip-Flop

The MC74LCX16374DTR2 is a high-performance, 16-bit D-type flip-flop integrated circuit from ON Semiconductor. Designed for use in applications that require low power consumption and high-speed data storage, this device is a perfect fit for modern digital systems. The flip-flop operates from a 2.3V to 3.6V power supply, making it compatible with low voltage systems and ensuring energy-efficient operation.

This particular integrated circuit features 16 D-type flip-flops with individual D inputs and O outputs. The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which allows for precise timing and synchronization in digital circuits. The device also includes an Output Enable (OE) and a Master Reset (MR) input, providing additional control over the output states and ensuring that the flip-flops can be easily reset to a known state when necessary.

The MC74LCX16374DTR2 is characterized for operation over the full industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Its robust design ensures reliable performance under various conditions, which is essential for industrial, automotive, and telecommunications applications.

The device is housed in a TSSOP-48 package, which is not only space-saving but also conducive to efficient PCB layout. The package's thin profile and small footprint make it ideal for densely populated boards where space is at a premium. Additionally, the MC74LCX16374DTR2 supports the use of high-speed signal processing and low noise generation, thanks to its Low Voltage CMOS technology.

ON Semiconductor's commitment to quality is evident in the MC74LCX16374DTR2, which is designed to meet the stringent requirements of the modern electronics industry. Whether you're developing consumer electronics, computing hardware, or advanced control systems, this 16-bit D-type flip-flop provides the reliability and performance you need to ensure your products operate at their best.

In summary, the MC74LCX16374DTR2 from ON Semiconductor is an excellent choice for designers looking for a high-quality, low-voltage, and high-speed 16-bit D-type flip-flop. Its advanced features and industrial temperature range make it versatile for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5722 $60.0810
250+ $0.4695 $117.3750
385+ $0.4548 $175.0980
525+ $0.4402 $231.1050
680+ $0.4255 $289.3400
910+ $0.3815 $347.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess