EN
  • EN
  • DE

3G3DVD4015BC12

Part No 3G3DVD4015BC12
Manufacturer Omron
Catalog OEM Parts (0 - 9)
Description 480VAC 2HP 3.4A IP55 Brk Ctd D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054788-3G3DVD4015BC12
Categories OEM Parts(0-9)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3G3DVD4015BC12 CAD Model

Description

The Omron 3G3DVD4015BC12 is an AC drive, part of the 3G3DV series, designed for precise and efficient motor control in various industrial applications. These drives are known for their compact design, user-friendly interface, and robust performance.

Applications

  • Conveyor systems: Used for controlling the speed and torque of motors driving conveyors.
  • Pumps and fans: Ideal for regulating flow and pressure in fluid handling systems.
  • Material handling equipment: Employed in cranes, hoists, and other equipment to ensure smooth and accurate movement.
  • Packaging machinery: Integrated into packaging lines for precise control of motor-driven components.
  • HVAC systems: Used in variable frequency drives to control fan and pump motors for energy efficiency.

Features

  • Compact design: Space-saving footprint allows for easy integration into control panels.
  • User-friendly interface: Simple setup and operation with intuitive controls.
  • PID control: Precise process control with built-in Proportional-Integral-Derivative (PID) functionality.
  • Communication options: Supports various communication protocols for seamless integration into automation systems.
  • Overload protection: Built-in protection against overcurrent, overvoltage, and undervoltage conditions.
  • Adjustable V/f pattern: Flexible motor control with adjustable voltage-to-frequency (V/f) characteristics.
  • Dynamic braking: Allows for rapid deceleration and stopping of the motor.

Benefits

  • Energy efficiency: Reduces energy consumption by optimizing motor speed based on demand.
  • Improved process control: Enhances accuracy and consistency in various applications.
  • Extended motor life: Reduces stress on the motor by providing smooth starts and stops.
  • Reduced maintenance: Minimizes downtime and maintenance costs due to robust design and protection features.
  • Increased productivity: Optimizes machine performance and throughput.
  • Versatile integration: Compatible with a wide range of motors and control systems.

Additional Details

The 3G3DVD4015BC12 typically supports a three-phase input voltage and provides a variable frequency output to control the connected motor. It is suitable for motors with power ratings around 1.5kW. The drive incorporates advanced control algorithms to ensure stable and reliable performance even under varying load conditions. The drive's protective functions, such as overcurrent and overvoltage protection, contribute to the overall safety and reliability of the system.

These drives are often used in applications where precise speed control and energy efficiency are crucial. With its compact size and versatile features, the Omron 3G3DVD4015BC12 offers a cost-effective solution for a wide range of industrial automation needs.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Renesas Electronics America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess