EN
  • EN
  • DE

MTP3401AN3

Part No MTP3401AN3
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832181-MTP3401AN3
Ultra Librarian 3D Model Ultra Librarian MTP3401AN3 CAD Model

Description

The MTP3401AN3 is a P-Channel enhancement mode MOSFET manufactured by Cystech Electronics Corp. This MOSFET is designed for various power management and load switching applications.

Applications:

  • Power Management in Portable Devices: Commonly used in smartphones, tablets, and other portable electronics for efficient power regulation.
  • Load Switching: Controls power distribution by switching loads on and off with minimal power loss.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and efficient power conversion.
  • Battery Management Systems (BMS): Integrated into battery packs to manage charging and discharging cycles effectively.
  • Solid State Relays: Can be used in solid state relays for switching applications requiring fast and reliable operation.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss, enhancing overall circuit efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables easy driving with low-voltage logic circuits.
  • Surface Mount Package: Allows for automated assembly and efficient use of PCB space.
  • Halogen-Free: Compliant with environmental regulations for reduced environmental impact.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, improving the efficiency of power circuits.
  • Simplified Circuit Design: Low gate threshold voltage simplifies the driving circuitry, reducing component count.
  • Compact Design: Surface mount package enables smaller and more compact product designs.
  • Reliable Performance: Provides stable and consistent performance in demanding applications.
  • Environmentally Sound: Halogen-free construction ensures compliance with environmental regulations.

Additional Details:

The MTP3401AN3 is characterized by its low on-resistance and gate threshold voltage. Its electrical specifications include drain-source voltage (VDS) and drain current (ID) ratings. The RDS(on) is typically specified at a specific gate-source voltage (VGS) and drain current. For detailed technical information, refer to the manufacturer's datasheet.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess