The SBR1060 is a Schottky Barrier Rectifier diode. It is designed for high-efficiency rectification and fast switching speeds. This diode is commonly used in applications where low forward voltage drop and minimal reverse recovery time are critical. Daesan Electronics Corp manufactures this component for various power supply and circuit protection applications.
Applications
- Switching power supplies
- Freewheeling diodes
- Reverse polarity protection
- DC-DC converters
- AC-DC adapters
- Solar power systems
Features
- High surge current capability
- Low forward voltage drop
- High switching speed
- High reliability
- RoHS compliant
- Lead-free finish
Benefits
- High Efficiency: Low forward voltage drop reduces power loss and improves overall efficiency.
- Fast Switching: High switching speed minimizes switching losses, suitable for high-frequency applications.
- Protection: Used for reverse polarity protection and to prevent damage from inductive kickback.
- Reliable Operation: Designed for stable performance in a wide range of operating conditions.
- Compliance: RoHS compliant and lead-free, meeting environmental regulations.
Additional Details
The SBR1060 typically has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 10A. The operating temperature range usually spans from -65°C to +150°C. The forward voltage (VF) is typically low, around 0.7V at the rated forward current. The device is often packaged in a TO-220AC or similar through-hole package, which provides good thermal dissipation. It is important to consult the datasheet for specific electrical characteristics and thermal performance data. The SBR1060 is a robust and reliable diode suitable for a wide variety of power rectification applications.