EN
  • EN
  • DE

DS1013-50

Part No DS1013-50
Manufacturer Dallas Semiconductor
Catalog Clock/Timing - Delay Lines
Description 3-in-1 Silicon Delay Line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1168646-DS1013-50
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1013-50 CAD Model

Description

The DS1013-50 is a 5-tap Silicon Delay Line from Dallas Semiconductor, designed to provide precise and stable timing delays in various electronic applications. It offers a fixed delay of 50ns, which is crucial for synchronizing signals and compensating for timing discrepancies in digital circuits.

Applications

  • Clock Recovery Circuits: Used to synchronize data and clock signals in communication systems.
  • Memory Timing: Employed to accurately control the timing of memory read and write cycles.
  • Digital Signal Processing (DSP): Integral in compensating for propagation delays in DSP applications.
  • Test and Measurement Equipment: Provides accurate delays for calibration and signal generation.
  • Data Communication Systems: Ensures proper data transmission and reception by synchronizing data streams.

Features

  • Fixed Delay Time: Precisely calibrated 50ns delay.
  • 5 Taps: Provides incremental delays from the input signal.
  • TTL Compatible: Directly interfaces with TTL logic circuits.
  • Low Power Consumption: Minimizes power drain in delay-sensitive applications.
  • Stable Delay over Temperature and Voltage: Ensures consistent performance across varying operating conditions.
  • Surface Mount Package: Facilitates easy integration into modern PCB designs.

Benefits

  • Improved System Performance: Accurate timing control reduces errors and enhances overall system efficiency.
  • Simplified Circuit Design: Integrated delay line reduces the need for discrete components and complex timing circuits.
  • Enhanced Reliability: Stable delay characteristics ensure consistent performance over time and temperature variations.
  • Reduced Board Space: Compact surface mount package saves valuable PCB real estate.
  • Cost-Effective Solution: Provides a reliable and precise delay function at a competitive price.

Additional Details

The DS1013-50 operates within a specified voltage range, typically 4.75V to 5.25V. It is crucial to adhere to the recommended operating conditions to maintain the accuracy and stability of the delay. The device is designed to provide a consistent delay across a wide temperature range, typically from 0°C to 70°C. The incremental delays provided by the 5 taps allow for fine-tuning of timing circuits, making it a versatile component in delay-critical applications. The device's TTL compatibility ensures seamless integration with various digital logic families.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0078 $63.0702
21+ $5.7501 $120.7521
32+ $5.5705 $178.2560
43+ $5.3908 $231.8044
56+ $5.2111 $291.8216
75+ $4.6720 $350.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess