EN
  • EN
  • DE

DS1847B-050+TR

Part No DS1847B-050+TR
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RES TEMP-CNTRL 50/10K 16-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Supply Voltage - Operating 3 V to 5.5 V
Features Selectable Address, Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) 850 ppm/°C
Temperature Range - Operating -40°C to 95°C
Case / Package 16-CSBGA (4x4)
Win Source Part Number 253769-DS1847B-050+TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1847B-050+TR CAD Model

Description

Maxim Integrated DS1847B-050+TR Dual Digital Potentiometer

The DS1847B-050+TR from Maxim Integrated is a versatile dual digital potentiometer designed for applications requiring a variable resistance solution. This integrated circuit (IC) features two digitally-controlled potentiometers (POTs) that are individually adjustable through a 2-wire serial interface. The digital nature of this device ensures precision and repeatability in adjustment, which is crucial for maintaining consistency in performance across various conditions and over time.

Each potentiometer in the DS1847B-050+TR has 256-position and operates with a resistance value of 50kΩ, providing a wide range of adjustment for fine-tuning circuit parameters such as voltage, current, or signal amplitude. This makes it an ideal choice for applications in audio processing, feedback control systems, and calibration of sensors where precise resistance tuning is necessary.

The device operates from a 2.7V to 5.5V power supply, which allows for flexibility in various system designs, from low-voltage portable devices to higher voltage industrial equipment. The DS1847B-050+TR also features non-volatile memory (EEPROM) to store the wiper position, ensuring that the last programmed settings are retained even after the power is cycled, eliminating the need for recalibration at each startup.

Engineered with reliability in mind, the DS1847B-050+TR is available in a compact TSSOP-14 package, making it suitable for space-constrained applications. The “+TR” suffix indicates that this product is offered in tape and reel packaging, which is optimized for automated pick-and-place assembly processes, thereby reducing manufacturing time and costs.

As with many Maxim Integrated products, the DS1847B-050+TR is designed to meet the stringent requirements of industrial applications. It provides robust performance in a wide temperature range, ensuring that the device operates effectively in various environmental conditions.

In summary, the DS1847B-050+TR dual digital potentiometer from Maxim Integrated is a high-performance, reliable solution for designers looking to incorporate digitally controlled variable resistors into their electronic designs. Its precision, flexibility, and ease of use make it an excellent choice for a broad range of applications.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess