The DS1088L is a low-skew delay line manufactured by Dallas Semiconductor (now Maxim Integrated). It is designed to provide precise and stable delays for clock signals, which is essential in many digital circuits to ensure proper timing and synchronization.
Applications
- Clock Skew Compensation: Used to compensate for clock skew in high-speed digital circuits, ensuring that clock signals arrive at different points in the circuit at the correct time.
- Timing Adjustment: Employed in systems where precise timing adjustment is required, such as data acquisition systems and communication systems.
- Memory Systems: Utilized in memory systems to synchronize memory access and ensure data integrity.
- Digital Signal Processing (DSP): Integrated into DSP systems to provide accurate timing for signal processing algorithms.
Features
- Precise Delay: Provides a highly accurate and stable delay for clock signals.
- Low Skew: Minimizes the skew between different delay outputs, ensuring consistent timing across the circuit.
- Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
- Small Package Size: Available in small package sizes, allowing for integration into compact devices.
Benefits
- Improved Timing Accuracy: Enhances timing accuracy in digital circuits, improving system performance and reliability.
- Reduced Signal Distortion: Minimizes signal distortion caused by clock skew, ensuring data integrity.
- Simplified System Design: Simplifies system design by providing a pre-engineered delay solution.
- Enhanced System Stability: Stable and accurate delays contribute to overall system stability.
Additional Details
The DS1088L offers multiple taps, each providing a different delay amount. The delay values are typically specified in the product datasheet. It's crucial to consult the datasheet for detailed specifications, including delay ranges, voltage requirements, and operating temperature range. Since the product is listed as END-OF-LIFE, sourcing may require contacting distributors specializing in obsolete components. Consider identifying a replacement from Maxim Integrated or another manufacturer, ensuring that the replacement meets the required delay specifications and timing characteristics.