EN
  • EN
  • DE

DS1818D-20

Part No DS1818D-20
Manufacturer Dallas Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230446-DS1818D-20
Categories Custom Parts
Manufacturer Dallas Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1818D-20 CAD Model

Description

The DS1818D-20 is a 5V EconoReset Power Supply Monitor manufactured by Dallas Semiconductor (now Maxim Integrated). It provides power-on reset, low-voltage detection, and watchdog timer functions for microprocessor-based systems. The '-20' likely refers to a specific voltage threshold for the reset function.

Applications:

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control equipment
  • Data acquisition systems
  • Instrumentation

Features:

  • Power-on reset: Ensures proper initialization of the microprocessor after power-up.
  • Low-voltage detection: Monitors the power supply voltage and generates a reset signal if it falls below a specified threshold.
  • Watchdog timer: Prevents the microprocessor from getting stuck in a loop by generating a reset signal if the microprocessor fails to periodically refresh the timer.
  • Debounced manual reset input: Allows for external reset of the microprocessor.
  • Small package size: Saves board space.

Benefits:

  • Improved system reliability: Prevents erratic behavior caused by power supply fluctuations or software errors.
  • Simplified design: Integrated functions reduce external component count.
  • Reduced system cost: Cost-effective solution for power supply monitoring.
  • Easy integration: Simple interface with microprocessors.
  • Enhanced system stability: Watchdog timer prevents lockups.

Additional Details:

The DS1818D-20 typically comes in a 3-pin or 8-pin package. The reset output is typically an active-low signal. Important specifications include the reset threshold voltage, reset timeout period, and watchdog timer period. The datasheet provides detailed information about the pinout, electrical characteristics, and timing diagrams. External components may be required for specific applications, such as a pull-up resistor on the reset output. The watchdog timer must be periodically refreshed by the microprocessor to prevent a reset.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.0335
TDK Corporation
Lowest to $0.0750
Panjit
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Comchip Technology
Lowest to $0.0497
ACX
Lowest to $0.1305
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess