EN
  • EN
  • DE

DS1985-F5

Part No DS1985-F5
Manufacturer Dallas Semiconductor
Catalog Specialized
Description 16-kbit Add-Only iButton
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1169042-DS1985-F5
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1985-F5 CAD Model

Description

The DS1985-F5 is a 16Kb Add-Only iButton, a rugged and versatile data carrier from Dallas Semiconductor (now Maxim Integrated). It is designed for applications requiring secure identification, tracking, and data logging in harsh environments. The iButton's durable stainless steel case protects the internal memory from moisture, dirt, and physical stress.

Applications:

  • Asset Tracking: Monitoring the location and status of valuable assets.
  • Access Control: Providing secure access to buildings, equipment, and systems.
  • Inventory Management: Tracking the movement and quantity of inventory items.
  • Temperature Logging: Recording temperature data in transportation and storage environments.
  • Tool Control: Managing the usage and maintenance of tools in industrial settings.

Features:

  • 16Kb Add-Only Memory: Allows data to be written once and read many times, ensuring data integrity.
  • Durable Stainless Steel Case: Provides robust protection against harsh environmental conditions.
  • Unique Serial Number: Each iButton has a unique serial number for identification and tracking.
  • 1-Wire Interface: Simplifies communication with microcontrollers and other devices.
  • Wide Operating Temperature Range: Suitable for use in extreme temperatures.

Benefits:

  • Enhanced Security: Prevents unauthorized access and data manipulation.
  • Improved Efficiency: Streamlines asset tracking, inventory management, and tool control processes.
  • Reduced Costs: Minimizes losses due to theft, misplacement, and improper usage.
  • Increased Reliability: Ensures accurate and consistent data collection in challenging environments.
  • Easy Integration: Simplifies the development of custom applications using the 1-Wire interface.

Additional Details:

The DS1985-F5 operates using a simple 1-Wire protocol, requiring only a single data line and a ground connection for communication. The stainless steel case is designed to withstand repeated contact and abrasion, making it suitable for high-use applications.

You May Also Be Interested in

Amphenol Aerospace Operations
MOTHER BOARD 60POS
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 38P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 160POS PCB
Need more? Email Us
HARTING
CONN PLUG BLADE PWR 4POS EDGE MT
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess