EN
  • EN
  • DE
  • IT
Part No 5101
Manufacturer Davies Molding, LLC
Catalog Bushings, Grommets
Description RUBBER GROMMET BLACK FOR CUT-OUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Davies Molding, LLC
Series 5101
Package Bulk
Product Status Active
Bushing, Grommet Type Grommet
For Use With/Related Products Cable, Wires
Panel Thickness 0.063" (1.60mm)
Panel Cutout Dimensions Circular - 0.250" (6.35mm)
Diameter - Inside 0.125" (3.18mm)
Material Rubber
Color Black
Standard Package 500 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 4016.93.5050
Win Source Part Number 546335-5101
Ultra Librarian 3D Model Ultra Librarian 5101 CAD Model

Description

The 546335-5101 is a black grommet designed for managing cables and wires.

  • Color: Black
  • Material: Rubber
  • Flammability Rating: Not Applicable
  • Inside Diameter: 0.125 inches (3.18mm)
  • Panel Cutout: 0.250 inches (6.35mm), Circular
  • Series: 5101
  • Manufacturer: Davies Molding, LLC
  • Package: Bulk, 500 Pieces
  • Application: Cables, Wires
  • MSL: Not Applicable
  • HTSUS Code: 4016.93.5050
  • Product Status: Active
  • Manufacturer: Davies Molding, LLC

You May Also Be Interested in

Heyco Products Corporation
LTB 80-140/PG16 GRAY / Circular - 0.906" (23.01mm) Grommet 0.310" ~ 0.550" (7.87mm ~ 13.97mm) Gray
Need more? Email Us
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0838
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
Essentra Components
Need more? Email Us
Others
Lowest to $163.9147
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Essentra Components
GROMMET 0.610" ELASTOMER BLACK
Lowest to $0.3270
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0893 $64.7425
1,790+ $0.0725 $129.7750
2,730+ $0.0711 $194.1030
3,775+ $0.0685 $258.5875
4,905+ $0.0660 $323.7300
6,525+ $0.0595 $388.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,385 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess