EN
  • EN
  • DE
Part No 4017
Manufacturer Heyco Products Corporation
Catalog Bushings, Grommets
Description LTB 80-140/PG16 GRAY / Circular - 0.906" (23.01mm) Grommet 0.310" ~ 0.550" (7.87mm ~ 13.97mm) Gray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Bushings, Grommets
Mfr Heyco Products Corporation
Series -
Package Box
Bushing, Grommet Type Grommet
For Use With/Related Products Cable, Wires
Panel Thickness 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
Panel Cutout Dimensions Circular - 0.906" (23.01mm)
Diameter - Inside 0.310" ~ 0.550" (7.87mm ~ 13.97mm)
Features -
Material Ethylene Propylene Terpolymer Rubber (EPDM)
Color Gray
Material Flammability Rating -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4016.93.5050
Standard Package 300 pcs
Win Source Part Number 1380806-4017
Ultra Librarian 3D Model Ultra Librarian 4017 CAD Model

Description

The 1380806-4017 is a gray grommet from Heyco Products Corporation.

  • Color: Gray
  • Packaging: Box
  • For Use With / Related Products: Cables, Wires
  • Panel Cutout, Round: 0.906" (23.01mm)
  • Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
  • Material: Ethylene Propylene Terpolymer Rubber (EPDM)
  • ECCN: EAR99
  • REACH Status: Unaffected
  • Manufacturer: Heyco Products Corporation

You May Also Be Interested in

Essentra Components
BUSHING SPLIT 0.768" NYLON BLACK
Lowest to $0.1197
TE Connectivity
BUSHING SPLIT 0.043" BRASS
Need more? Email Us
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Essentra Components
GROM EDGE SOLID ELAST BLK 1=100'
Lowest to $10.0855
Essentra Components
GROMMET RUBBER GRAY / Circular - 0.910" (23.11mm) Grommet Gray
Lowest to $1.3590
TE Connectivity
GROMMET STRIP SIZE 3 NATURA 25M / Edging - 82' L (25.00m) Grommet - Edging, Solid Natural
Need more? Email Us
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Panduit Corp
GROMMET METAL STUD / Circular - 1.343" (34.10mm) Grommet, Metal Stud Yellow
Need more? Email Us
Heyco Products Corporation
LTB 80-140/PG16 GRAY / Circular - 0.906" (23.01mm) Grommet 0.310" ~ 0.550" (7.87mm ~ 13.97mm) Gray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess