EN
  • EN
  • DE

MO063602-1

Part No MO063602-1
Manufacturer DB Unlimited.
Catalog Microphones
Description MIC COND ANALOG OMNI 0.236\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 50 Hz ~ 16 kHz
S/N Ratio 60dB
Voltage - Rated 2 V
Current - Supply 500 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.236" Dia (6.00mm)
Height (Max) 0.114" (2.90mm)
Shape Circular
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1598916-MO063602-1
Ultra Librarian 3D Model Ultra Librarian MO063602-1 CAD Model

Description

N

You May Also Be Interested in

Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess