EN
  • EN
  • DE

DELL 0JX399 - PSU 750W PE2950

Part No DELL 0JX399 - PSU 750W PE2950
Manufacturer Dell
Catalog Power Supply Units
Description PSU 750W PE2950
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395602-DELL 0JX399 - PSU 750W PE2950
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0JX399 - PSU 750W PE2950 CAD Model

Description

The DELL 0JX399 Power Supply Unit (PSU) is a high-capacity, 750-watt power source crafted to meet the demanding energy needs of the DELL PowerEdge 2950 server. This PSU delivers a robust power output, enabling the PE2950 to perform at its best, supporting its dual processors, extensive memory capabilities, and high-speed storage solutions. Designed for optimum compatibility and performance, the DELL 0JX399 ensures that the PowerEdge 2950 server operates with exceptional reliability under various workloads, from basic business applications to more complex, data-intensive processes. By incorporating energy-efficient technologies, this PSU not only provides the necessary power to the server but also does so with minimal energy waste, leading to cost savings and a lesser environmental impact. It includes comprehensive protection features that guard the server against power anomalies, such as overcurrent, overheating, and short circuits, thus ensuring continuous operation and safeguarding the server’s components from potential damage. The PSU’s design facilitates hassle-free installation and replacement, making it a convenient choice for system administrators and IT professionals looking to enhance their server’s power management capabilities. For enterprises relying on the DELL PowerEdge 2950 for their critical operations, the DELL 0JX399 PSU is a crucial component that guarantees a reliable, efficient, and uninterrupted power supply.

You May Also Be Interested in

CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess