EN
  • EN
  • DE

DELL 0N0T4 - 300GB 15K 2.5 SAS 12G HUC156030CSS204

Part No DELL 0N0T4 - 300GB 15K 2.5 SAS 12G HUC156030CSS204
Manufacturer Dell
Catalog Hard Drives
Description DELL 0N0T4. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 15000 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391537-DELL 0N0T4 - 300GB 15K 2.5 SAS 12G HUC156030CSS204
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0N0T4 - 300GB 15K 2.5 SAS 12G HUC156030CSS204 CAD Model

Description

The DELL 0N0T4 is a high-performance 300GB Hard Disk Drive (HDD) that combines ample storage capacity with fast data access speeds, making it an ideal choice for enterprise server and storage systems. Operating at a spindle speed of 15,000 RPM, this drive offers exceptional performance for applications requiring quick access to data, such as databases and transaction processing systems. With a 2.5-inch form factor and a 12Gbps SAS interface, this HDD is designed for seamless compatibility with a wide range of Dell server and storage solutions, providing a reliable and efficient way to expand storage capacity or upgrade existing systems. The HUC156030CSS204 model benefits from advanced technologies to ensure high data integrity and reliability, making it suitable for critical business operations where data availability and speed are paramount. Its 300GB capacity is well-suited for environments that require high-performance storage but do not demand the larger capacities that solid-state drives (SSD) provide, offering a cost-effective solution without compromising on speed or reliability. The DELL 0N0T4 HDD is engineered to meet the demands of high data usage environments, providing businesses with the performance and reliability needed to support their operations.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess