EN
  • EN
  • DE

DELL 171XT - GPU Powersplitter cable 8P to 2x6P

Part No DELL 171XT - GPU Powersplitter cable 8P to 2x6P
Manufacturer Dell
Catalog Cables
Description DELL 171XT. Type: Cable, Brand compatibility: DELL, Compatibility: Latitude E5530
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388728-DELL 171XT - GPU Powersplitter cable 8P to 2x6P
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 171XT - GPU Powersplitter cable 8P to 2x6P CAD Model

Description

similar in function and design to the DELL 16VP1, the DELL 171XT GPU Power Splitter Cable is yet another invaluable tool for users aiming to enhance the power delivery to their high-end GPUs within Dell workstations or gaming rigs. This accessory features an 8-pin connector on one end, designed to be plugged into a compatible power supply unit (PSU), and two 6-pin connectors on the other, intended to connect to the GPU. This splitter cable is crucial for high-performance graphics processing units that require more power than what a single 6-pin connector can supply, enabling users to exploit the full potential of their GPUs. Constructed with Dell's high standards of quality and durability, the DELL 171XT ensures stable power distribution, minimized power wastage, and consistent performance. Its specific configuration facilitates the seamless upgrade of gaming or workstation setups with high-power-demand GPUs, promoting an enhanced visual and operational experience.

You May Also Be Interested in

Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 0.2M RJ45-DB9 Console Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess