EN
  • EN
  • DE

DELL 338-BHDH - Intel E7-4820v3 1.9GHz 10C 25M 115W

Part No DELL 338-BHDH - Intel E7-4820v3 1.9GHz 10C 25M 115W
Manufacturer Dell
Catalog CPU
Description Intel E7-4820v3 1.9GHz 10C 25M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389948-DELL 338-BHDH - Intel E7-4820v3 1.9GHz 10C 25M 115W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BHDH - Intel E7-4820v3 1.9GHz 10C 25M 115W CAD Model

Description

The DELL 338-BHDH encapsulates the power of the Intel Xeon E7-4820 v3, a processor designed to meet the exigencies of the most demanding data center and enterprise applications. This CPU, part of Intel's Broadwell-EX family, symbolizes a leap in performance and reliability for mission-critical systems. Operating at 1.9 GHz, with 10 cores and 20 threads enabled by Hyper-Threading Technology, it stands out for its adeptness in handling vast volumes of transactions and complex computing workloads. The processor's significant 25M cache is a key asset, substantially reducing data access times and enhancing overall system responsiveness and throughput. With a Thermal Design Power (TDP) of 115W, it strikes a careful balance between performance capability and energy efficiency, suitable for environments where operational costs are closely managed. The E7-4820 v3 supports advanced RAS (Reliability, Availability, and Serviceability) features, ensuring system integrity and reducing downtime in business-critical applications. Its support for DDR4 memory underscores its readiness for high-density, high-speed memory operations, pivotal in databases, real-time analytics, and ERP systems. Enhanced with Intel's Trusted Execution Technology and virtualization technologies (VT-x and VT-d), it presents a formidable platform for secure and scalable virtualized infrastructures. The Intel Xeon E7-4820 v3 is the cornerstone for organizations that require uncompromising stability, scalability, and processing power to drive their most critical applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess