EN
  • EN
  • DE

DELL 370-AAUH - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz

Part No DELL 370-AAUH - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL 370-AAUH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394402-DELL 370-AAUH - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 370-AAUH - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz CAD Model

Description

The DELL 370-AAUH is a robust 32GB DDR3 memory module engineered to boost the performance and capacity of Dell servers and workstations. It runs at a speed of 1600 MHz, enabling quicker system responses and smooth handling of large-scale computing tasks. This module uses DDR3 technology, which provides a balance of performance, power efficiency, and cost, making it an ideal option for systems not requiring DDR4 memory. Its 4Rx4 configuration indicates four memory ranks, maximizing data throughput and improving multitasking capabilities for intensive applications and data processing. The module's low-voltage design (PC3L) enhances energy efficiency, making it an eco-friendly and cost-effective upgrade. It's designed for compatibility with systems that require PC3L-12800 memory, offering a significant improvement in performance for older Dell systems requiring a substantial memory upgrade.

You May Also Be Interested in

Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess