EN
  • EN
  • DE

DELL 399M5 - HEATSINK T620 150W

Part No DELL 399M5 - HEATSINK T620 150W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK T620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393139-DELL 399M5 - HEATSINK T620 150W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 399M5 - HEATSINK T620 150W CAD Model

Description

The DELL 399M5 Heatsink is a state-of-the-art cooling component crafted for the Dell PowerEdge T620 servers. Designed to manage the thermal conditions of 150W CPUs, this heatsink stands out for its efficiency in maintaining optimal processor temperatures. By leveraging advanced cooling technologies, the DELL 399M5 ensures that your server's CPU operates within its thermal limits, thereby maximizing performance and preventing thermal-related issues. The durable construction and high conductivity materials provide a reliable solution for heat dissipation. Easy to install, this heatsink integrates seamlessly with the T620 server, highlighting its indispensability for system administrators aiming for unmatched server stability and extended lifespan.

You May Also Be Interested in

HP
HP Heatsink (Latch Type) for DL360 G6/G7
Need more? Email Us
HP
Hewlett Packard Enterprise 775403-001. Type: Heatsink/RadiatiorFor use with processors less than or equal to 135W.
Need more? Email Us
HP
HP Heatsink CPU1 for BL465 G7
Need more? Email Us
HP
HP Standard Heatsink for DL380 G10+
Need more? Email Us
HP
HP High Performance Heatsink for DL360 G10
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
HP
HP Heatsink for BL460 G10 (CPU 1)
Need more? Email Us
HP
HP Heatsink for DL360 G10
Need more? Email Us
HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess