EN
  • EN
  • DE

DELL 3PCVD - RAILKIT R330 R430 R630 R640

Part No DELL 3PCVD - RAILKIT R330 R430 R630 R640
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R330 R430 R630 R640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395642-DELL 3PCVD - RAILKIT R330 R430 R630 R640
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3PCVD - RAILKIT R330 R430 R630 R640 CAD Model

Description

The DELL 3PCVD Rail Kit is specifically engineered to provide a solid and reliable mounting solution for the Dell PowerEdge R330, R430, R630, and R640 server models. Compatible with standard 19-inch racks, this rail kit ensures a precise fit and offers a sliding functionality that significantly enhances server access for maintenance or upgrade activities. Made from premium materials, the DELL 3PCVD rail kit is built to last and withstand the rigors of continuous operations within demanding data center environments. Its design not only secures the server in place but also promotes efficient airflow and organized cable management, thereby maintaining optimal server performance. Included in the package are all necessary mounting brackets and hardware, simplifying the installation process. The rail kit's robust design and ease of use make it an essential component for any IT infrastructure that values reliability, operational efficiency, and the streamlined management of server hardware.

You May Also Be Interested in

CISCO
Blade Server Rail Kit
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us
Dell
RAILKIT R715 R810 R910 SLIDING
Need more? Email Us
Dell
RAILKIT R510 R515 SLIDING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess