EN
  • EN
  • DE

DELL 400-19337 - 2TB 7.2K 3.5 SAS 6G EQL 400-19337

Part No DELL 400-19337 - 2TB 7.2K 3.5 SAS 6G EQL 400-19337
Manufacturer Dell
Catalog Hard Drives
Description 2TB 7.2K 3.5 SAS 6G EQL 400-19337
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391606-DELL 400-19337 - 2TB 7.2K 3.5 SAS 6G EQL 400-19337
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-19337 - 2TB 7.2K 3.5 SAS 6G EQL 400-19337 CAD Model

Description

The DELL 400-19337 is an enterprise-grade hard disk drive designed for scalability and reliability in data-intensive operating environments. Offering a substantial storage capacity of 2TB, it enables organizations to manage large volumes of data efficiently. This HDD spins at a rate of 7200 RPM, striking a fine balance between capacity, performance, and energy efficiency, making it suitable for a wide range of applications, including file storage, backups, and archives. It comes in a 3.5-inch form factor, the standard size for most server and storage arrays, providing compatibility with a variety of enterprise systems. Featuring a SAS 6Gbps interface, this drive ensures fast data transfer rates and reliable connectivity, essential for maintaining optimal performance in enterprise storage systems. The model reference 400-19337 signifies its specific configuration for compatibility with Dell EqualLogic storage solutions, ensuring seamless integration and operation within Dell's ecosystem. This HDD is a reliable choice for businesses looking for a balance between capacity and performance in their data storage strategy.

You May Also Be Interested in

IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess