EN
  • EN
  • DE

DELL 406-BBPX - QLE2772 32GB FC 2PORT PCI-E 406-BBPX

Part No DELL 406-BBPX - QLE2772 32GB FC 2PORT PCI-E 406-BBPX
Manufacturer Dell
Catalog Network Cards
Description QLE2772 32GB FC 2PORT PCI-E 406-BBPX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394512-DELL 406-BBPX - QLE2772 32GB FC 2PORT PCI-E 406-BBPX
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 406-BBPX - QLE2772 32GB FC 2PORT PCI-E 406-BBPX CAD Model

Description

The DELL 406-BBPX is a powerful, high-performance QLE2772 32Gb Fibre Channel (FC) adapter, featuring two ports and designed to enhance the connectivity and storage capabilities of Dell servers. With a PCI Express (PCI-E) interface, this adapter ensures compatibility with a wide range of systems, providing an efficient and reliable solution for enterprise environments. The QLE2772 is engineered to support the demanding data transfer needs of modern data centers, offering blazing-fast 32 Gbps fibre channel speed per port. This capability makes it ideal for applications that require high bandwidth and low latency, such as virtualization, streaming media, and database applications. It is also backward compatible with 16Gb and 8Gb FC, ensuring it can integrate seamlessly into existing fibre channel networks, providing flexibility and investment protection for IT departments. The dual-port configuration allows users to aggregate bandwidth for improved performance or implement redundancy for increased reliability. Furthermore, the 406-BBPX is equipped with advanced features such as Quality of Service (QoS) for traffic prioritization and load balancing, which optimizes the data flow and enhances network efficiency. The adapter also supports boot-from-SAN capability, offering greater flexibility in server deployment and configuration. With Dell's reputation for quality and reliability, the 406-BBPX Fibre Channel adapter is designed to meet the rigorous demands of today's data-intensive environments, driving enhanced performance, and enabling faster, more reliable access to storage resources.

You May Also Be Interested in

HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess