EN
  • EN
  • DE

DELL 450-AFMQ - PSU 1600W T630 FX2s C4130

Part No DELL 450-AFMQ - PSU 1600W T630 FX2s C4130
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1600W T630 FX2s C4130
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395080-DELL 450-AFMQ - PSU 1600W T630 FX2s C4130
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AFMQ - PSU 1600W T630 FX2s C4130 CAD Model

Description

The DELL 450-AFMQ is a robust 1600-watt Power Supply Unit designed to meet the rigors of powering Dell's T630, FX2s, and C4130 servers. This PSU is engineered to deliver the high wattage and reliable power supply necessary for the most demanding workloads and complex compute operations. With a focus on high efficiency, the 450-AFMQ minimizes energy wastage, thereby reducing operational costs associated with electricity consumption. It integrates seamlessly with compatible models, ensuring a snug fit and optimal performance without the need for extensive modifications. The PSU is built to Dell's high standards of quality and reliability, featuring advanced circuitry designed to protect your equipment from power spikes, fluctuations, and outages. Whether you're running data-intensive applications, complex calculations, or powering mission-critical systems, the DELL 450-AFMQ provides the stability and reliability your business depends on for continuous operation.

You May Also Be Interested in

NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess