EN
  • EN
  • DE

DELL 540-BBBB - X520 2x10Gb I350 2x1Gb NDC 540-BBBB

Part No DELL 540-BBBB - X520 2x10Gb I350 2x1Gb NDC 540-BBBB
Manufacturer Dell
Catalog Network Cards
Description X520 2x10Gb I350 2x1Gb NDC 540-BBBB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394751-DELL 540-BBBB - X520 2x10Gb I350 2x1Gb NDC 540-BBBB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 540-BBBB - X520 2x10Gb I350 2x1Gb NDC 540-BBBB CAD Model

Description

The DELL 540-BBBB - X520 2x10Gb I350 2x1Gb NDC is a flexible network daughter card (NDC) designed to provide high-speed networking capabilities to Dell PowerEdge servers. It combines the advanced technology of the Intel X520 and I350 controllers, offering two 10 Gigabit Ethernet (10GbE) and two 1 Gigabit Ethernet (1GbE) ports. This combination enables efficient and versatile network connectivity, suitable for data center environments that demand high bandwidth for virtualization, cloud services, and storage networking. The 10GbE ports facilitate fast data transfers and streamlined operations, while the 1GbE ports provide reliable connectivity for traditional network traffic. The card's direct integration into the server motherboard through the NDC slot enhances performance and reduces latency, offering an optimized solution for enterprise-grade networking. It supports advanced networking features such as VLAN tagging, load balancing, and failover to ensure resilience and efficiency in handling network traffic. Furthermore, the DELL 540-BBBB is designed with energy efficiency in mind, incorporating power-saving technologies to reduce operational costs. Its compact form factor allows for easy installation, making it a convenient upgrade to boost networking capabilities in compatible Dell servers. With its robust performance and flexibility, the DELL 540-BBBB - X520 2x10Gb I350 2x1Gb NDC is tailored to meet the networking needs of modern data centers, offering a scalable and reliable solution to enhance network performance.

You May Also Be Interested in

HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess