EN
  • EN
  • DE

DELL 5JNGY - HEATSINK FC630 High performance

Part No DELL 5JNGY - HEATSINK FC630 High performance
Manufacturer Dell
Catalog Heatsink
Description HEATSINK FC630
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393077-DELL 5JNGY - HEATSINK FC630 High performance
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 5JNGY - HEATSINK FC630 High performance CAD Model

Description

The DELL 5JNGY heatsink represents a high-performance cooling solution tailor-made for the Dell PowerEdge FC630 server nodes. These server nodes are part of Dell's PowerEdge FX2 converged infrastructure platform, designed to deliver exceptional efficiency, flexibility, and scalability in a compact form factor. The PowerEdge FC630 is particularly suited for a wide range of applications, including virtualization, high-performance computing, and large databases, all of which can place significant thermal demands on the server's hardware. To ensure the FC630 operates at optimum performance levels without succumbing to heat-induced throttling or damage, the DELL 5JNGY heatsink offers a superior cooling strategy. It is crafted from premium materials with excellent thermal conductive properties, featuring an advanced fin design that maximizes surface area for effective heat dissipation. The heatsink's design and construction are optimized for the unique thermal characteristics of the FC630, ensuring efficient cooling across a range of operational scenarios. Easy to install, it integrates seamlessly with the server node, enhancing the overall cooling efficiency of the Dell PowerEdge FX2 system. For IT professionals and organizations leveraging the power and flexibility of the PowerEdge FC630 within their data centers, the DELL 5JNGY - HEATSINK FC630 High performance is a vital component that guarantees sustained performance, reliability, and lifespan of their investment.

You May Also Be Interested in

Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Heatsink - x3850 X5 (7143/7145)
Need more? Email Us
Lenovo
Heatsink - 5463/8869 (x3550 M5) - Above 95W
Need more? Email Us
Lenovo
Heatsink x240 - rear processor (CPU 1)
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - IBM x335
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess