EN
  • EN
  • DE

DELL 5T3X7 - CONTROLLER EQL TYPE 17 10GB PS4110

Part No DELL 5T3X7 - CONTROLLER EQL TYPE 17 10GB PS4110
Manufacturer Dell
Catalog Controllers
Description CONTROLLER EQL TYPE 17 10GB PS4110
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389209-DELL 5T3X7 - CONTROLLER EQL TYPE 17 10GB PS4110
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 5T3X7 - CONTROLLER EQL TYPE 17 10GB PS4110 CAD Model

Description

The DELL 5T3X7 Controller is a state-of-the-art EQL Type 17 controller specifically designed for the Dell PS4110 EqualLogic storage array, providing a high-performance 10Gb Ethernet connectivity solution. It is engineered to meet the demands of high-speed data environments, ensuring rapid and reliable access to stored data. This controller offers dual 10Gb Ethernet ports, supporting high availability and network redundancy, crucial for maintaining continuous operations in critical business applications. The DELL 5T3X7 enhances your storage array's capabilities by facilitating advanced data services such as automated tiered storage, real-time data compression, and deduplication, optimizing storage efficiency and performance. It also supports comprehensive data protection and disaster recovery solutions, including snapshots, clones, and remote replication, safeguarding valuable data against loss. With its seamless integration into the Dell EqualLogic PS4110 array, the DELL 5T3X7 provides an easy-to-manage, high-performance storage solution that can scale with your business needs, ensuring that your data management infrastructure remains robust and efficient.

You May Also Be Interested in

Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess