EN
  • EN
  • DE

DELL 7N0WM - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz

Part No DELL 7N0WM - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393816-DELL 7N0WM - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 7N0WM - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz CAD Model

Description

The DELL 7N0WM is a high-capacity 32GB DDR3 memory module, providing substantial bandwidth and speed with a clock rate of 1600MHz, to enhance the performance of server and workstation systems. Suitable for businesses looking to significantly upgrade their system's multitasking capabilities and handle data-intensive applications, this DDR3 memory module uses a 4Rx4 configuration to ensure stability and reliability under load. Its PC3L-12800 specification signifies low-voltage operation, which reduces power consumption and heat output, making it an eco-friendly choice for expanding system memory. By improving processing speed and responsiveness, the DELL 7N0WM module supports smoother operations for databases, virtual machines, and other memory-dependent applications, ensuring that systems can meet the demands of modern business environments efficiently.

You May Also Be Interested in

Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess