EN
  • EN
  • DE

DELL 9361-8I - LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA

Part No DELL 9361-8I - LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA
Manufacturer Dell
Catalog Controllers
Description LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389360-DELL 9361-8I - LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 9361-8I - LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA CAD Model

Description

The DELL 9361-8I, featuring the LSI 9361-8i chipset, is a high-performance RAID controller designed to manage SAS and SATA storage devices. With eight ports and support for 12Gbps data transfer speeds, this controller offers a powerful solution for handling large volumes of data with exceptional efficiency. The inclusion of a 1GB cache enhances the device's performance by storing frequently accessed data, thus reducing access times and improving overall system responsiveness. Ideal for enterprise-level storage solutions, this controller supports various RAID configurations, providing flexibility in data protection and redundancy. It is particularly well-suited for applications requiring high data throughput and reliability, such as database management, video editing, and high-performance computing tasks. The DELL 9361-8I is compatible with a wide range of hardware and operating systems, making it a versatile addition to any IT infrastructure looking to upgrade its storage capabilities with a reliable, high-speed SAS/SATA controller.

You May Also Be Interested in

Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess