EN
  • EN
  • DE

SUPERMICRO AOC-SAS9300-8I - LSI 9300-8i 8PORT 12Gbps HBA

Part No SUPERMICRO AOC-SAS9300-8I - LSI 9300-8i 8PORT 12Gbps HBA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9300-8i 8PORT 12Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434978-SUPERMICRO AOC-SAS9300-8I - LSI 9300-8i 8PORT 12Gbps HBA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9300-8I - LSI 9300-8i 8PORT 12Gbps HBA CAD Model

Description

The SUPERMICRO AOC-SAS9300-8I is a high-performance 8-port 12Gbps SAS host bus adapter (HBA) featuring the LSI 9300-8i chipset, tailored for high-speed storage solutions in medium to large data centers. Providing an exceptional foundation for storage systems, this card ensures robust connectivity for both SAS and SATA devices, facilitating unparalleled data transfer rates that significantly enhance the capabilities of storage infrastructures. Its PCIe 3.0 interface ensures that it can deliver full bandwidth to support the requirements of high-throughput storage networks, making it an essential component in scenarios demanding swift data access and expansive storage scalability. The AOC-SAS9300-8I's adeptness at driving multi-drive storage arrays while maintaining optimal reliability and performance makes it an ideal solution for enterprise-level deployments, including storage for virtualized environments, database applications, and streaming services that require the utmost efficiency and data integrity.

You May Also Be Interested in

Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess