EN
  • EN
  • DE

SUPERMICRO AOC-SAS9211-8I - LSI 9211-8I 8PORT 6Gbps SAS/SATA

Part No SUPERMICRO AOC-SAS9211-8I - LSI 9211-8I 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9211-8I 8PORT 6Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434969-SUPERMICRO AOC-SAS9211-8I - LSI 9211-8I 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9211-8I - LSI 9211-8I 8PORT 6Gbps SAS/SATA CAD Model

Description

The SUPERMICRO AOC-SAS9211-8I, equipped with the LSI 9211-8I chipset, serves as a high-performance 8-port 6Gbps SAS/SATA host bus adapter (HBA) designed to drive a wide range of storage applications. Compatible with SATA and SAS hard disk drives (HDDs) and solid-state drives (SSDs), this card provides a versatile solution for data centers and IT environments in need of reliable, high-speed storage connectivity. Supporting up to 256 SAS or SATA devices through SAS expanders, the AOC-SAS9211-8I excels in scalability. Its PCIe 2.0 interface ensures compatibility with a broad range of systems. The integration of the LSI 9211-8I chip assures users of efficient data transfer and robust performance, making it an ideal choice for RAID configurations, direct-attached storage, and when deploying storage area networks (SAN). Tailored for those who demand high data throughput and storage capacity, the SUPERMICRO AOC-SAS9211-8I marks itself as a foundational component in advanced storage solutions.

You May Also Be Interested in

Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess