EN
  • EN
  • DE

SUPERMICRO 9201-16I - LSI 9201-16I 16PORT 6Gbps SAS/SATA

Part No SUPERMICRO 9201-16I - LSI 9201-16I 16PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9201-16I 16PORT 6Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434964-SUPERMICRO 9201-16I - LSI 9201-16I 16PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 9201-16I - LSI 9201-16I 16PORT 6Gbps SAS/SATA CAD Model

Description

The SUPERMICRO 9201-16I is a high-performance host bus adapter (HBA) card designed by LSI, featuring 16 ports capable of handling 6Gbps SAS/SATA connections. This card is particularly suitable for enterprises and IT professionals who require robust, scalable solutions for connecting a large number of hard drives or solid-state drives within server or storage environments. The 9201-16I facilitates high-speed data transfer and massive data storage potential, ensuring seamless data accessibility and improved workflow efficiency. Its backward compatibility with older SATA devices ensures a versatile solution for a wide range of storage applications, making it a pivotal component for data centers, high-performance computing, and extensive storage architectures.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess