EN
  • EN
  • DE

DELL 9FR066-057-EQL - 450GB 10K 3.5 SAS 6G EQL ST3450802SS

Part No DELL 9FR066-057-EQL - 450GB 10K 3.5 SAS 6G EQL ST3450802SS
Manufacturer Dell
Catalog Hard Drives
Description 450GB 10K 3.5 SAS 6G EQL ST3450802SS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391079-DELL 9FR066-057-EQL - 450GB 10K 3.5 SAS 6G EQL ST3450802SS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 9FR066-057-EQL - 450GB 10K 3.5 SAS 6G EQL ST3450802SS CAD Model

Description

The DELL 9FR066-057-EQL hard drive is a robust 450GB 10K RPM 3.5-inch SAS 6Gb/s enterprise-class storage device designed specifically for integration with Dell EqualLogic storage solutions. This drive features a substantial capacity of 450GB, combined with a 10,000 RPM spindle speed, making it well-suited for a variety of data-intensive tasks and applications. The use of a SAS 6Gb/s interface ensures high-speed data transfers and compatibility with EqualLogic storage arrays, offering reliability and performance for mission-critical applications. The 3.5-inch form factor is ideal for standard storage bay configurations, providing flexibility in deployment across various server and storage platforms. This model, ST3450802SS, is engineered to meet the rigorous demands of enterprise environments, offering durable and reliable storage for business-critical data. The drive's performance characteristics make it an excellent choice for applications that require fast access to large volumes of data, such as database management, virtualization, and transaction processing. The integration of this hard drive into Dell EqualLogic systems facilitates seamless scalability, allowing businesses to expand their storage capacity as needed without significant disruptions. Overall, the DELL 9FR066-057-EQL hard drive is a versatile and reliable storage solution that offers a balance of performance, capacity, and dependability for enterprises seeking to enhance their data storage infrastructure.

You May Also Be Interested in

IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess