EN
  • EN
  • DE
  • IT

DELL 9YZ268-150 - 2TB 7.2K 3.5 SAS 6G ST2000NM0001

Part No DELL 9YZ268-150 - 2TB 7.2K 3.5 SAS 6G ST2000NM0001
Manufacturer Dell
Catalog Hard Drives
Description DELL 9YZ268-150
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392427-DELL 9YZ268-150 - 2TB 7.2K 3.5 SAS 6G ST2000NM0001
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 9YZ268-150 - 2TB 7.2K 3.5 SAS 6G ST2000NM0001 CAD Model

Description

The DELL 9YZ268-150 is a durable and high-capacity hard drive engineered for server and enterprise storage systems. It offers a storage capacity of 2TB, enabling users to handle large volumes of data. Operating at a spindle speed of 7,200 RPM, it strikes a balance between capacity, performance, and power efficiency. The drive utilizes a SAS 6Gbps interface, ensuring reliable connectivity and fast data transfer speeds in demanding work environments. With a 3.5-inch form factor, it is compatible with a variety of server casings and storage arrays. This model is specifically designed to deliver robust performance and reliability for critical business applications and data storage needs.

You May Also Be Interested in

Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us
Supermicro
12TB 7.2K 3.5 SAS 12G HUH721212AL5200
Need more? Email Us
Supermicro
600GB 10K 2.5 SAS 6G ST600MM0006
Need more? Email Us
Supermicro
80GB 7.2K 3.5 SATA 3G ST380013AS
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SAS 12G ST4000NM0255
Need more? Email Us
Supermicro
1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Need more? Email Us
Supermicro
1TB 5.4K 3.5 SATA 3G WD10EARS
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SAS 6G NL WD4001FYYG
Need more? Email Us
Supermicro
600GB 15K 3.5 SAS 6G ST3600057SS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess