EN
  • EN
  • DE

DELL AA335286-OEM - 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM

Part No DELL AA335286-OEM - 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM
Manufacturer Dell
Catalog IT infrastructure Memory
Description 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393620-DELL AA335286-OEM - 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL AA335286-OEM - 16GB 2Rx8 PC4-21300V-E DDR4-2666MHz UDIMM CAD Model

Description

The DELL AA335286-OEM memory module represents the next step in the evolution of computer memory technology, offering 16GB of high-speed DDR4 memory. This module operates at 2666MHz, providing faster data transfer rates compared to DDR3 modules, and significantly boosting the overall performance of compatible Dell desktops and entry-level servers. The PC4-21300V-E specification denotes its adherence to the DDR4 standard for UDIMMs (Unbuffered DIMMs), which are typically used in desktops and workstations for their direct electrical connection to the memory controller. The 2Rx8 configuration of this module signifies a dual-rank design that offers a good balance between density and speed, allowing for more efficient data processing without overtaxing the system's memory controller. DDR4 technology also brings improvements in energy efficiency over previous generations, with lower operating voltage leading to reduced power consumption and decreased system heat, contributing to longer system life and stability. Incorporating the DELL AA335286-OEM into your system is an investment in future-proofing your computing needs, with ample capacity for advanced multitasking, demanding applications, and data-intensive workloads. It's specifically designed for compatibility with Dell's stringent OEM standards, ensuring reliability and optimal performance in supported Dell models. This module is an ideal upgrade for users seeking to increase their system's memory capacity, enhance performance for demanding applications, and achieve smoother operation with reduced bottlenecks in processing and data retrieval.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess