EN
  • EN
  • DE

LA ETSF-BBCB-24-1-50-R18-Z-VL

Part No LA ETSF-BBCB-24-1-50-R18-Z-VL
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description Led 617NM 120DEG 2.35V Amb PLCC4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068592-LA ETSF-BBCB-24-1-50-R18-Z-VL
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA ETSF-BBCB-24-1-50-R18-Z-VL CAD Model

Description

The LA ETSF-BBCB-24-1-50-R18-Z-VL is a high-performance blue LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for demanding applications where high brightness, efficiency, and reliability are essential.

Applications

  • Automotive Lighting: Used in daytime running lights (DRLs), signal lights, and interior lighting systems.
  • Display Backlighting: Employed as a backlight source for LCD displays in various devices, including smartphones, tablets, and televisions.
  • Specialty Lighting: Utilized in medical lighting, horticultural lighting, and other specialized lighting applications.
  • Architectural Lighting: Integrated into architectural lighting fixtures for accent lighting, wall washing, and other decorative purposes.
  • Entertainment Lighting: Used in stage lighting, effects lighting, and other entertainment applications.

Features

  • High Brightness: Delivers a high luminous output, providing excellent visibility and performance.
  • Efficient Light Emission: Boasts high luminous efficacy, converting a large portion of electrical energy into light.
  • Long Lifespan: Designed for long-lasting performance, offering extended operational life and reduced maintenance costs.
  • Robust Package: Housed in a robust package that provides excellent thermal management and protection against environmental factors.
  • Blue Emission: Emits light in the blue region of the spectrum, making it suitable for various applications requiring blue light.

Benefits

  • Improved Visibility: High brightness ensures excellent visibility in various lighting conditions.
  • Energy Efficiency: High luminous efficacy reduces energy consumption and lowers operating costs.
  • Extended Service Life: Long lifespan minimizes maintenance requirements and replacement costs.
  • Reliable Performance: Robust package ensures reliable performance in harsh environments.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility and design freedom.

Additional Details

The LA ETSF-BBCB-24-1-50-R18-Z-VL LED typically utilizes an InGaN (Indium Gallium Nitride) active layer to generate blue light. The specific electrical and optical characteristics, such as forward voltage, forward current, and viewing angle, can be found in the manufacturer's datasheet. The package is designed to effectively dissipate heat generated during operation, ensuring optimal performance and longevity. It's crucial to follow the manufacturer's recommendations for drive current and thermal management to avoid damage to the LED.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0222
Leshan Radio
Lowest to $0.0382
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0405
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess