EN
  • EN
  • DE

DELL BRACKET-NVIDIA-T4-HP - BRACKET Nvidia Tesla T4 16GB High Profile

Part No DELL BRACKET-NVIDIA-T4-HP - BRACKET Nvidia Tesla T4 16GB High Profile
Manufacturer Dell
Catalog IT infrastructure Accessories
Description BRACKET Nvidia Tesla T4 16GB High Profile
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388477-DELL BRACKET-NVIDIA-T4-HP - BRACKET Nvidia Tesla T4 16GB High Profile
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL BRACKET-NVIDIA-T4-HP - BRACKET Nvidia Tesla T4 16GB High Profile CAD Model

Description

The DELL BRACKET-NVIDIA-T4-HP is a high-profile bracket designed specifically for securing the Nvidia Tesla T4 16GB GPU within Dell servers. This bracket ensures a stable and secure mounting of the high-performance Tesla T4 graphics card, making it an essential component for data centers and IT professionals seeking to boost their computing resources for AI inference, data analytics, and graphical computations. The bracket's high-profile design is tailored to fit standard server slots, providing compatibility across a wide range of Dell server models. Its robust construction guarantees long-lasting support for the T4 GPU, safeguarding against vibrations and physical disturbances that could compromise the card's functionality. For those looking to enhance their server's graphical processing capabilities, the DELL BRACKET-NVIDIA-T4-HP offers a reliable solution, allowing for the safe and efficient integration of Nvidia's advanced GPU technology into their IT infrastructure.

You May Also Be Interested in

EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess