EN
  • EN
  • DE

DELL CC729 - RAILKIT MD1000 MD3000

Part No DELL CC729 - RAILKIT MD1000 MD3000
Manufacturer Dell
Catalog IT Racks
Description RAILKIT MD1000 MD3000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395633-DELL CC729 - RAILKIT MD1000 MD3000
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CC729 - RAILKIT MD1000 MD3000 CAD Model

Description

The DELL CC729 rail kit offers a secure mounting solution, similar in design and purpose to the DELL 310-7090, specifically engineered for Dell's MD1000 and MD3000 storage arrays. This kit ensures that these critical storage components are securely anchored within a standard 19-inch rack, facilitating their integration into the data center's infrastructure. Constructed to accommodate the size and weight of the supported storage arrays, the CC729 model provides a stable foundation, enhancing system reliability and performance. Easy to install, it supports straightforward device placement and removal, which is especially beneficial for maintenance, troubleshooting, or system upgrades. The incorporation of adjustable features allows it to fit various rack depths, offering a degree of versatility that is valuable in adapting to different data center layouts. By providing a robust, reliable mounting solution, the DELL CC729 rail kit exemplifies Dell's commitment to facilitating efficient, secure data center operations, ensuring that storage systems are both accessible and steadfastly in place.

You May Also Be Interested in

HP
HPE A A7506 Switch Chassis
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
Dell
RAILKIT SC200 SC220
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT C6145 C6220 XC6320 KINGSLIDE SLIDING
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess