EN
  • EN
  • DE

DELL CN35N - PSU 1400W C6100 C6145 C6220

Part No DELL CN35N - PSU 1400W C6100 C6145 C6220
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1400W C6100 C6145 C6220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395233-DELL CN35N - PSU 1400W C6100 C6145 C6220
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CN35N - PSU 1400W C6100 C6145 C6220 CAD Model

Description

Designed for the high demands of enterprise systems, the DELL CN35N - PSU 1400W is an exceptionally powerful power supply unit crafted for Dell's C6100, C6145, and C6220 servers. This 1400-watt PSU ensures that these advanced server models have access to a reliable and efficient power source to support their intensive computational processes and storage activities. The C6100, C6145, and C6220 servers are engineered for complex data center environments where performance, scalability, and energy efficiency are critical. The CN35N PSU meets these requirements by providing a stable and ample power supply that aids in maximizing the servers’ efficiency and reliability. Built to comply with Dell's rigorous quality guidelines, this PSU features comprehensive protection mechanisms, including over-voltage, under-voltage, and short circuit protection, safeguarding the servers against potential power issues. Its high-efficiency rating underscores Dell's commitment to energy conservation, helping reduce the total cost of ownership by minimizing power waste. Additionally, the unit's hot-swappable design allows for quick and easy installation or replacement without disrupting server operation, significant for maintaining continuous uptime in mission-critical environments. In summary, the DELL CN35N - PSU 1400W stands out as a top-tier power supply solution for businesses that require the utmost in server performance and reliability.

You May Also Be Interested in

CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess