EN
  • EN
  • DE

DELL DY3K2 - RAILKIT R920 R930 SLIDING B8

Part No DELL DY3K2 - RAILKIT R920 R930 SLIDING B8
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R715 R810 R815 R910 SLIDING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395788-DELL DY3K2 - RAILKIT R920 R930 SLIDING B8
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DY3K2 - RAILKIT R920 R930 SLIDING B8 CAD Model

Description

The DELL DY3K2 RailKit is a high-quality, sliding rail system designed for the DELL PowerEdge R920 and R930 server models. This kit enables easy, tool-free installation of the servers into standard rack enclosures, providing a secure and stable platform for these high-performance systems. The sliding mechanism allows for effortless access to the server for maintenance or upgrades, enhancing operational efficiency and reducing service downtime. The railkit is engineered to support the weight and dimensions of the R920 and R930 servers, ensuring a perfect fit and preventing any potential damage from improper mounting. It includes an intuitive latching system that locks the server in place when fully inserted into the rack, offering additional security and stability. The DY3K2 RailKit is built from durable materials to withstand the rigors of data center environments, including high temperatures and constant vibration. Its design promotes optimal airflow around the server, helping to maintain proper cooling and prolong the life of the system. With its sliding capability, this railkit provides both ease of use and robust protection for DELL's powerful R920 and R930 servers.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess