EN
  • EN
  • DE

DELL FM120X4 - PowerEdge FM120X4 Chassis

Part No DELL FM120X4 - PowerEdge FM120X4 Chassis
Manufacturer Dell
Catalog Server
Description PowerEdge FM120X4 Chassis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396257-DELL FM120X4 - PowerEdge FM120X4 Chassis
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL FM120X4 - PowerEdge FM120X4 Chassis CAD Model

Description

The DELL FM120X4 introduces a revolutionary approach to modular server design within the DELL PowerEdge product line-up. This chassis houses up to four separate microserver nodes, offering a compact and efficient solution for scale-out computing environments. Each node is individually serviceable, promoting unparalleled flexibility and scalability for managing web-tech, hosted-workload environments, or high-density applications. The chassis design emphasizes energy efficiency and cooling optimization, reducing operational costs while maintaining peak performance. This innovative solution enables IT managers to dynamically adjust resources according to fluctuating workloads, ensuring efficient use of computing assets. Suited for data centers seeking to maximize space and power without sacrificing performance, the FM120X4 chassis stands out for its forward-thinking design and execution.

You May Also Be Interested in

Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess